EN
  • EN
  • DE

RI-STU-MRD1-30

Part No RI-STU-MRD1-30
Manufacturer Texas Instruments
Catalog RFID Reader Modules
Description RFID READER R/W 134.2KHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Reader Modules
Mfr Texas Instruments
Series 2000
Package Tube
Product Status Obsolete
Type Read/Write
Frequency 134.2kHz
Interface TTL
Standards ISO 11785
Package / Case 38.3mm x 29.3mm 13.5mm
Base Product Number RI-STU
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 891719-RI-STU-MRD1-30
Ultra Librarian 3D Model Ultra Librarian RI-STU-MRD1-30 CAD Model

Description

The RI-STU-MRD1-30 is a powerful and versatile RFID reader module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact module is part of Texas Instruments' comprehensive portfolio of radio frequency identification (RFID) technology products, specifically tailored for low-frequency (LF) applications. The RI-STU-MRD1-30 is engineered to provide a seamless and efficient solution for a wide range of RFID-enabled applications.

Key Features

  • Operating Frequency: The module operates at a low frequency of 134.2 kHz, which is ideal for applications requiring short to medium read range and less susceptibility to interference from metallic objects.
  • Compatibility: It is designed to be compatible with ISO 11784 and ISO 11785 global open standards, ensuring interoperability with a wide range of RFID tags and systems.
  • Interface: The RI-STU-MRD1-30 is equipped with an RS232 serial interface for communication, making it easy to integrate with existing systems and microcontrollers.
  • Read Range: Offers an impressive read range performance, which is highly dependent on the type of antenna used, the tag form factor, and environmental conditions.
  • Antenna: Users can connect an external antenna to the module, allowing for flexibility in designing systems that require specific read range characteristics or form factors.
  • Power Requirements: The module is designed to operate with a low power consumption, making it suitable for battery-powered or energy-sensitive applications.

Applications

The RI-STU-MRD1-30 is an ideal component for a variety of RFID applications, including but not limited to:

  • Animal identification and tracking
  • Access control systems
  • Asset tracking
  • Inventory management
  • Waste management systems

With its robust design and flexible features, the RI-STU-MRD1-30 RFID reader module from Texas Instruments is an excellent choice for developers and integrators looking to implement RFID technology in their systems. Its adherence to industry standards, ease of integration, and reliable performance make it a valuable tool for enhancing operational efficiency and data accuracy.

You May Also Be Interested in

Omron
RFID READER R/W 530KHZ W/.5M CAB
Need more? Email Us
Omron
RFID READ/WRITE 75X75X40MM EIP
Need more? Email Us
Abracon LLC
RFID READER 915MHZ MODULE
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/2M CAB
Need more? Email Us
Omron
RFID READ/WRITE 50X50X30MM PNT
Need more? Email Us
Omron
RFID READER R/W 530KHZ .5M CAB
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/2M CAB
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/2M CAB
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/10M CAB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess