EN
  • EN
  • DE

RM46L440CZWTT

Part No RM46L440CZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 1MB Flash 1.2V/3.3V Automotive 337-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 101
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793268-RM46L440CZWTT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name RM46L440
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM46L440CZWTT CAD Model

Description

Product Overview: Texas Instruments RM46L440CZWTT Microcontroller

The Texas Instruments RM46L440CZWTT microcontroller is a robust, high-performance ARM Cortex-R4F based microcontroller that is designed to cater to a wide range of industrial and automotive applications. It is particularly well-suited for applications that require high levels of reliability, safety, and real-time performance. With its advanced features and capabilities, this microcontroller is an ideal choice for developers looking to create sophisticated systems in the fields of motor control, industrial automation, and vehicle control systems.

Key Features:

  • High-Performance Core: At the heart of the RM46L440CZWTT is an ARM Cortex-R4F processor core that operates at frequencies up to 220 MHz, providing the computational power needed for complex algorithms and control processes.
  • Memory and Storage: The microcontroller comes equipped with 3MB of integrated flash memory and 256KB of RAM, ensuring ample space for application code and data storage.
  • Dual-Core Lockstep: To enhance reliability and safety, the RM46L440CZWTT features a dual-core lockstep mechanism. This redundancy allows for constant monitoring and immediate response in the event of a fault, making it suitable for safety-critical applications.
  • Rich Set of Peripherals: A comprehensive suite of peripherals supports a variety of functions, including multiple CAN interfaces, Ethernet, USB, and a range of serial communication options.
  • Integrated Safety Features: The device includes built-in safety features that comply with industry safety standards, such as ECC (Error Correction Code) on both flash and RAM, a built-in self-test for the CPU, and a memory protection unit for enhanced security.
  • Flexible Power Management: The RM46L440CZWTT provides multiple power modes to optimize power consumption, making it suitable for energy-sensitive applications.

Applications:

The Texas Instruments RM46L440CZWTT microcontroller is designed to meet the rigorous demands of applications in sectors such as:

  • Industrial automation and control systems
  • Motor control for electric vehicles and industrial machinery
  • Aerospace and defense systems
  • Medical equipment
  • Transportation, including automotive safety systems

With its combination of performance, safety features, and a wide range of peripherals, the RM46L440CZWTT from Texas Instruments is a versatile and reliable choice for developers and engineers looking to build advanced systems that must operate reliably in challenging environments.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess