EN
  • EN
  • DE

RM48L740DZWTT

Part No RM48L740DZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.2V/3.3V 337-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793285-RM48L740DZWTT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name RM48L740
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM48L740DZWTT CAD Model

Description

Introducing the RM48L740DZWTT Microcontroller from Texas Instruments

The RM48L740DZWTT is a high-performance microcontroller unit (MCU) designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced microcontroller is part of TI's Hercules RM series, which is renowned for its robust performance and reliability. The RM48L740DZWTT is specifically engineered to meet the stringent requirements of safety-critical applications across various industries including automotive, industrial, and medical sectors.

At the heart of this MCU is a powerful ARM Cortex-R4F core that operates at a frequency of up to 220 MHz. This processor core is equipped with a floating-point unit (FPU) that enhances the computational capabilities of the MCU, making it ideal for complex algorithms and control systems. With its high-speed processing power, the RM48L740DZWTT can handle demanding tasks with ease, ensuring smooth operation in critical systems.

The RM48L740DZWTT boasts an impressive array of integrated features designed to support a wide range of functionalities. It includes 3MB of integrated flash memory and 256KB of RAM, providing ample space for program storage and efficient data handling. Additionally, the MCU offers advanced motor control peripherals, high-resolution PWMs, and multiple communication interfaces such as CAN, LIN, Ethernet, and FlexRay, making it highly versatile for various connectivity needs.

One of the standout features of the RM48L740DZWTT is its focus on safety and reliability. The MCU incorporates advanced safety mechanisms, including error correction code (ECC) on both flash and RAM, built-in self-test (BIST) functionalities, and a memory protection unit (MPU) that enhances system integrity. These features make the RM48L740DZWTT compliant with industry safety standards such as ISO 26262 and IEC 61508, providing peace of mind for developers and end-users alike.

For developers, TI offers comprehensive support through its extensive software libraries, development tools, and reference designs, which simplify the design process and reduce time to market. The RM48L740DZWTT is not just a microcontroller; it is a reliable platform that empowers developers to create innovative and safe products for the most demanding applications.

Overall, the RM48L740DZWTT from Texas Instruments represents a blend of performance, safety, and flexibility, making it an excellent choice for your next high-integrity system design.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess