EN
  • EN
  • DE

S4MF06607BSPZQQ1

Part No S4MF06607BSPZQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 640KB FLASH 100LQFP / MCU 16-bit/32-bit ARM Cortex M3 RISC 640KB Flash 1.55V/3.3V Automotive 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS470M ARM Cortex-M3
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 16/32-Bit
Speed 80MHz
Connectivity CAN, LIN, MibSPI, SCI, UART/USART
Peripherals POR, WDT
Number of I/O 49
Program Memory Size 640KB (640K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.4 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 793637-S4MF06607BSPZQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS470MF06607
Introduction Date October 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian S4MF06607BSPZQQ1 CAD Model

Description

The Texas Instruments S4MF06607BSPZQQ1 is a state-of-the-art integrated circuit designed to cater to a wide range of applications, particularly in the fields of power management and signal processing. This high-performance product is a testament to Texas Instruments' commitment to providing innovative solutions that enhance efficiency and reliability in electronic systems.

Key Features

  • Advanced Technology: Built using cutting-edge semiconductor technology, the S4MF06607BSPZQQ1 delivers exceptional performance with a focus on energy efficiency and miniaturization.
  • High Precision: The device is engineered for high-precision operations, making it suitable for sensitive applications that require accurate signal handling and processing.
  • Robust Power Management: With its robust power management capabilities, this integrated circuit ensures optimal power distribution and consumption, contributing to the overall longevity and stability of the system.
  • Wide Operating Temperature Range: The S4MF06607BSPZQQ1 is designed to operate effectively over a broad temperature range, making it ideal for use in environments that experience extreme temperature variations.
  • Versatility: The flexible design and functionality of the S4MF06607BSPZQQ1 make it suitable for a variety of applications, from industrial automation to consumer electronics.

Applications

The S4MF06607BSPZQQ1 from Texas Instruments is versatile enough to be used in multiple sectors, including:

  • Automotive systems
  • Industrial control units
  • Power supply modules
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the S4MF06607BSPZQQ1 is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the highest standards of reliability and performance. With Texas Instruments' S4MF06607BSPZQQ1, designers and engineers can develop their products with confidence, knowing they are incorporating a top-tier component into their electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6325 $62.5300
8+ $12.8267 $102.6136
13+ $12.4258 $161.5354
17+ $12.0250 $204.4250
22+ $11.6242 $255.7324
29+ $10.4217 $302.2293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,868 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess