EN
  • EN
  • DE

S5LS10206ASPGEQQ1

Part No S5LS10206ASPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 1MB FLSH 144LQFP  /  ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 140MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Package Tray
Product Status Not For New Designs
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 140MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR
Number of I/O 68
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 20x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S5LS10206
Other Names 296-30517,2156-S5LS10206ASPGEQQ1,S5LS10206ASPGEQQ1,TEXTISS5LS10206ASPGEQQ1
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261988-S5LS10206ASPGEQQ1
Ultra Librarian 3D Model Ultra Librarian S5LS10206ASPGEQQ1 CAD Model

Description

Product Overview: S5LS10206ASPGEQQ1 by Texas Instruments

The S5LS10206ASPGEQQ1 is a sophisticated semiconductor product from Texas Instruments (TI), a global leader in integrated circuits and digital signal processing. This particular component is part of TI's extensive portfolio of high-performance chips designed for a wide range of applications, including industrial, automotive, personal electronics, communication equipment, and more.

The S5LS10206ASPGEQQ1 is built to deliver exceptional efficiency and reliability. It is engineered using cutting-edge technology that ensures it meets the rigorous standards for quality and performance that Texas Instruments is known for. The product is a testament to TI's commitment to providing innovative solutions that power advancements in electronics and technology.

Key Features:

  • High Performance: The S5LS10206ASPGEQQ1 is designed to operate at high speeds, making it suitable for demanding applications that require rapid data processing and efficient power management.
  • Energy Efficient: TI's focus on energy-saving technologies means that this product is optimized for low power consumption, contributing to the longevity of the devices it powers and reducing the overall environmental impact.
  • Durability: Manufactured with robust materials, the S5LS10206ASPGEQQ1 is built to withstand harsh conditions and provide consistent performance over an extended lifespan.
  • Compact Design: The compact footprint of the chip allows for its integration into space-constrained applications, offering flexibility in design for hardware engineers and product designers.

The S5LS10206ASPGEQQ1 is not only a testament to Texas Instruments' engineering expertise but also an essential component for anyone looking to develop advanced electronic systems. With its combination of high-speed operation, energy efficiency, and durability, this product is poised to be a key enabler in the next generation of electronic innovations.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess