EN
  • EN
  • DE

S5LS10206ASPGEQQ1R

Part No S5LS10206ASPGEQQ1R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / 16/32-BIT RISC FLASH MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Reel package
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 140MHz
Connectivity CAN, LIN, SCI, SPI, UART/USART
Peripherals DMA, POR
Number of I/O 68
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage 1.35 V ~ 1.65 V
Data Converters A/D 20x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793656-S5LS10206ASPGEQQ1R
Popularity Medium
Supply and Demand Status Limited
Family Name S5LS10206ASPGEQQ1
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian S5LS10206ASPGEQQ1R CAD Model

Description

Product Overview: S5LS10206ASPGEQQ1R by Texas Instruments

The S5LS10206ASPGEQQ1R is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive range of automotive-grade components, engineered to meet the rigorous standards of the automotive industry.

Key Features

  • Robust Design: The S5LS10206ASPGEQQ1R is built to withstand the harsh conditions typical in automotive environments, including wide temperature ranges and high levels of electromagnetic interference.
  • High Integration: This IC integrates multiple functions into a single chip, helping to reduce the overall component count and save space on the PCB.
  • Quality and Reliability: As an automotive-grade product, it meets the AEC-Q100 standard for reliability and is manufactured in ISO/TS 16949 certified facilities.
  • Advanced Technology: Texas Instruments leverages cutting-edge semiconductor technology to ensure that the S5LS10206ASPGEQQ1R delivers optimal performance and efficiency.

Applications

The versatile nature of the S5LS10206ASPGEQQ1R makes it suitable for a wide range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Powertrain and Engine Control Units
  • Vehicle Networking and Body Electronics

Technical Specifications

The S5LS10206ASPGEQQ1R boasts an array of technical specifications that enable it to deliver superior performance:

  • Supply Voltage Range: (specify range)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)
  • Interface Compatibility: (list compatible interfaces)

Support and Resources

Texas Instruments provides comprehensive support and resources for the S5LS10206ASPGEQQ1R, including detailed datasheets, application notes, reference designs, and customer support through TI's technical assistance network.

For designers and engineers looking for a reliable and high-performing automotive-grade IC, the S5LS10206ASPGEQQ1R from Texas Instruments represents a premier choice that blends innovation, quality, and versatility.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess