EN
  • EN
  • DE

S5LS20206ASPGEQQ1R

Part No S5LS20206ASPGEQQ1R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.5V/3.3V Automotive 144-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Reel package
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 140MHz
Connectivity CAN, LIN, SCI, SPI, UART/USART
Peripherals DMA, POR
Number of I/O 68
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage 1.35 V ~ 1.65 V
Data Converters A/D 20x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793660-S5LS20206ASPGEQQ1R
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name S5LS20206
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian S5LS20206ASPGEQQ1R CAD Model

Description

The S5LS20206ASPGEQQ1R is a state-of-the-art semiconductor product from Texas Instruments (TI), designed to cater to the advanced needs of modern electronics. This device is a testament to TI's commitment to innovation and excellence in the field of integrated circuits.

Key Features

  • High-Performance Processing: The S5LS20206ASPGEQQ1R is built to deliver exceptional processing capabilities, making it suitable for high-speed computing applications.
  • Low Power Consumption: Despite its robust performance, the device is engineered to be energy-efficient, reducing the overall power consumption for the systems it is integrated into.
  • Advanced Technology: Utilizing cutting-edge technology, this product ensures compatibility with the latest electronic components and systems.
  • Reliability: TI's rigorous quality control measures mean that the S5LS20206ASPGEQQ1R is a reliable component that you can trust in your most critical applications.

Applications

The versatility of the S5LS20206ASPGEQQ1R allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation
  • High-speed data processing
  • Telecommunications infrastructure
  • Consumer electronics

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The S5LS20206ASPGEQQ1R comes with TI's guarantee of quality, backed by a comprehensive technical support system to assist with any questions or issues that may arise during the integration or operation of the product.

Environmental Compliance

In line with global environmental standards, the S5LS20206ASPGEQQ1R is manufactured with eco-friendly materials and processes. It complies with various international regulations, ensuring that it meets the requirements for environmental conscientiousness in electronics manufacturing.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess