EN
  • EN
  • DE

SA556DR

Part No SA556DR
Manufacturer Texas Instruments
Description DUAL PRECISION TIMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1246071-SA556DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA556DR CAD Model

Description

The SA556DR is a high-performance dual timing device from Texas Instruments, designed to offer a versatile and reliable solution for timing-related applications. This integrated circuit is a dual version of the standard 555 timer, which means it contains two independent 555 timers within a single package, facilitating more compact and efficient circuit designs.

The SA556DR operates in three distinct modes: monostable, astable, and bistable, making it suitable for a wide array of applications, including precision timing, pulse generation, sequential timing, and time delay functions. Its versatility is further enhanced by the adjustable duty cycles, which are provided by external resistors and capacitors that users can easily configure to meet their specific requirements.

In terms of technical specifications, the device features a supply voltage range from 4.5V to 16V, which allows for flexibility in various power environments. The output current can reach up to 200mA, enabling the SA556DR to directly drive loads or interface with other logic families. The timer also boasts a temperature stability of 0.005% per degree Celsius, ensuring consistent performance across a wide temperature range.

The SA556DR comes in a compact 14-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. This package type is preferable for automated surface-mount assembly processes, which is a common requirement in modern electronics manufacturing.

Texas Instruments has a reputation for producing high-quality, reliable integrated circuits, and the SA556DR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. Whether you're designing consumer electronics, automotive systems, or industrial controls, the SA556DR provides the timing precision and reliability that your projects demand.

For designers and engineers looking for a versatile and dependable timing solution, the Texas Instruments SA556DR dual timer is an excellent choice that combines functionality with ease of use.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess