EN
  • EN
  • DE

SCAN90004TVS/NOPB

Part No SCAN90004TVS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 4CH 48TQFP / LVDS Buffer/Repeater 1500Mbps 0.6V 48-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 1.5Gbps
Number of Channels 4
Delay Time 2.0ns
Signal Conditioning Output Pre-Emphasis
Capacitance - Input 5.2pF
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Supply Current 117mA
Operating Temperature Range -40°C ~ 85°C
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 793986-SCAN90004TVS/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name SCAN90004
Introduction Date May 12, 2005
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SCAN90004TVS/NOPB CAD Model

Description

The SCAN90004TVS/NOPB is a high-performance, robust integrated circuit from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial applications. This advanced chip is part of Texas Instruments' commitment to providing solutions that enhance system reliability and performance while withstanding harsh operating conditions.

Key Features

  • High-Speed Interface: The SCAN90004TVS/NOPB supports rapid data transmission, making it ideal for applications that require quick data processing and real-time responses.
  • Electrical Protection: With built-in transient voltage suppression (TVS), the device ensures protection against voltage spikes, enhancing the longevity and reliability of the system it is integrated with.
  • Temperature Range: The device operates effectively over a wide temperature range, making it suitable for use in environments with extreme temperature variations.
  • Robust Design: The SCAN90004TVS/NOPB is designed to meet stringent industry standards, ensuring that it can withstand the rigors of automotive and industrial environments.

Applications

The versatility of the SCAN90004TVS/NOPB makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Automotive systems, including advanced driver-assistance systems (ADAS), infotainment, and body control modules.
  • Industrial automation, where reliability and precision are paramount.
  • Communication systems that require high-speed data transmission and robust protection against electrical disturbances.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SCAN90004TVS/NOPB is no exception. It is manufactured to meet the highest industry standards, ensuring that each device delivers consistent performance and reliability. With Texas Instruments' reputation for excellence, customers can trust the SCAN90004TVS/NOPB for their critical applications.

Ordering Information

The SCAN90004TVS/NOPB is available for order through Texas Instruments' official channels and authorized distributors. For detailed product specifications, technical support, and ordering information, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0234 $54.1404
14+ $7.4039 $103.6546
21+ $7.1725 $150.6225
29+ $6.9411 $201.2919
38+ $6.7098 $254.9724
50+ $6.0156 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess