EN
  • EN
  • DE

SCL1133-V5

Part No SCL1133-V5
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 316755-SCL1133-V5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCL1133-V5 CAD Model

Description

Product SCL1133-V5 is an innovative electronic component developed by Texas Instruments, a renowned global semiconductor company.

  • Type: Voltage reference device
  • Function: Maintain a fixed voltage regardless of changes in factors like temperature, power supply variations, and load changes
  • Crucial Component In: Systems that require consistent and stable voltage
  • Precision: High
  • Power Consumption: Low
  • Excellent Choice For: Battery-powered devices
  • Dropout Voltage: Low
  • Temperature Stability: Excellent
  • Output Current Capability: High
  • Quiescent Current: Low
  • Package: Compact, robust
  • Integration: Easy integration

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess