EN
  • EN
  • DE

SE744

Part No SE744
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 318273-SE744
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE744 CAD Model

Description

Product SE744 from Texas Instruments is an innovative and highly versatile component designed to provide superior performance and functionality in a wide range of electronic applications.

  • Commitment: This product is a testament to Texas Instruments' commitment to delivering the best in electronic solutions, and it is designed to meet the rigorous demands of today's high-tech industries.
  • Description: The SE744 is a high-performance, highly reliable semiconductor device that offers a wide range of features and capabilities.
  • Application: It is designed for use in a variety of applications, including communication systems, computing devices, industrial control systems, medical equipment, and much more.
  • Performance: The device is engineered to provide optimal performance, even under challenging operating conditions, making it an ideal choice for applications that require high reliability and durability.
  • Feature: One of the key features of the SE744 is its high-speed performance.
  • Operation: This device is designed to operate at high frequencies, making it suitable for applications that require fast data processing and transfer.
  • Power Consumption: It also offers low power consumption, which makes it an energy-efficient choice for various electronic devices.
  • Design: The SE744 is also known for its robust design and high-quality construction.
  • Material: It is made with high-grade materials that ensure its durability and long-lasting performance.
  • Usability: The device is also designed to be easy to install and use, making it a convenient choice for both professional and amateur users.
  • Compatibility: Another notable feature of the SE744 is its compatibility with a wide range of systems and devices.
  • Versatility: This device is designed to work seamlessly with various types of hardware and software, making it a versatile choice for a wide range of applications.
  • Support: It also comes with a comprehensive set of documentation and support resources, making it easy for users to get the most out of this product.
  • Conclusion: In conclusion, the SE744 from Texas Instruments is a high-quality, high-performance semiconductor device that offers a wide range of features and capabilities.
  • Recommendation: Whether you're a professional engineer looking for a reliable component for your next project or a hobbyist looking for a versatile and user-friendly device, the SE744 is a great choice.
  • Value: With its high-speed performance, low power consumption, robust design, and wide compatibility, this product offers excellent value for money and is a worthy addition to any electronic system.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess