EN
  • EN
  • DE

SL161701

Part No SL161701
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 325218-SL161701
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL161701 CAD Model

Description

Product SL161701 from Texas Instruments is a state-of-the-art integrated circuit (IC) designed to cater to the needs of various applications in the field of electronics.

  • Design: Designed with advanced technology to provide high performance and functionality.
  • Standards: Built to meet the standards of both industrial and commercial applications
  • Ideal For: Use in various devices such as computers, gaming consoles, telecommunication devices, and many more.
  • Key Feature: High-speed processing capability (designed to handle complex computations and data processes swiftly and efficiently)
  • Power Consumption: Designed to work with low power consumption (energy-efficient choice)
  • Design: Robust design (built with high-quality materials that ensure its durability and longevity)
  • Integration: Easy integration with other components (compact size and standard pin configuration)
  • Compatibility: Designed to work with a wide range of voltages and frequencies

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess