EN
  • EN
  • DE

SM320VC5416PGE16EP

Part No SM320VC5416PGE16EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144LQFP / DSP Fixed-Point 16bit 160MHz 160MIPS 144-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 794550-SM320VC5416PGE16EP
Popularity Medium
Supply and Demand Status Limited
Family Name SM320VC5416
Introduction Date December 16, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SM320VC5416PGE16EP CAD Model

Description

Product Overview: SM320VC5416PGE16EP - Texas Instruments

The SM320VC5416PGE16EP is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of industrial, automotive, and military applications. This DSP is part of the TMS320C54x DSP family, which is renowned for its efficient processing capabilities and robust architecture.

Key Features

  • Processing Power: With a core frequency of up to 160 MHz, the SM320VC5416PGE16EP delivers high-speed signal processing performance suitable for complex algorithms and real-time data processing.
  • Memory: The device is equipped with 16KB of RAM and has a 128K x 16-bit large on-chip ROM, ensuring ample space for code and data without the need for external memory components.
  • Enhanced Peripheral Integration: It includes a variety of integrated peripherals such as a multichannel buffered serial port, host-port interface, and timers, which facilitate flexible interfacing with external devices and reduce system BOM costs.
  • Low Power Consumption: The DSP is optimized for low power consumption, making it ideal for applications where power efficiency is critical.
  • Robustness: Engineered for enhanced reliability, the SM320VC5416PGE16EP operates within an extended temperature range and is designed to withstand harsh environmental conditions.

Applications

The versatile nature of the SM320VC5416PGE16EP makes it suitable for a wide range of applications, including:

  • Automotive systems such as engine control units and advanced driver-assistance systems (ADAS)
  • Industrial control systems for process control and automation
  • Telecommunications infrastructure, including base stations and network switches
  • Medical imaging devices like ultrasound and MRI machines
  • Aerospace and defense systems requiring high levels of signal processing and reliability

Quality and Reliability

The SM320VC5416PGE16EP is manufactured to meet the high standards of quality and reliability expected from Texas Instruments. It is designed to provide consistent performance over its operational lifespan, even in the most demanding conditions. As part of the Enhanced Product (EP) lineup, this DSP is characterized for operation in extended temperature ranges and is subjected to additional qualification and testing processes to ensure robustness in extreme applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.8577
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess