EN
  • EN
  • DE

SM32C6713BGDPS20EP

Part No SM32C6713BGDPS20EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING-POINT 272-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 264kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating -55°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 272-BGA (27x27)
Win Source Part Number 1096994-SM32C6713BGDPS20EP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM32C6713BGDPS20EP CAD Model

Description

The SM32C6713BGDPS20EP is a high-performance signal processor from Texas Instruments, designed to meet the rigorous demands of industrial, automotive, and consumer electronics markets. This powerful digital signal processor (DSP) is part of Texas Instruments' TMS320C67xx DSP family, known for its exceptional computational speed and efficiency.

Key Features

  • High-Speed Processing: With a core frequency that can reach up to 225 MHz, the SM32C6713BGDPS20EP is capable of delivering up to 1800 million instructions per second (MIPS), making it suitable for complex algorithms and real-time data processing.
  • Large On-Chip Memory: The device includes 256KB of on-chip RAM, which can be configured as cache or mapped RAM, providing fast access to frequently used data and instructions.
  • Enhanced Peripheral Set: This DSP features a rich set of peripherals, including multichannel audio serial ports (McASPs), a host port interface (HPI), inter-integrated circuit (I2C) bus support, and a 16-bit external memory interface (EMIF) that provides a glueless connection to a variety of external devices.
  • Robust Floating-Point Performance: The floating-point unit (FPU) supports both single and double-precision operations, enabling precise calculations required in advanced signal processing applications.
  • Extended Temperature Range: Suited for extreme conditions, this DSP operates reliably in a temperature range of -55°C to +125°C, making it an ideal choice for mission-critical and high-reliability applications.

Applications

The versatility of the SM32C6713BGDPS20EP allows it to be used in a wide array of applications. Some of these include:

  • Advanced audio processing
  • Automotive control and telematics
  • Industrial control systems
  • Medical imaging equipment
  • Telecommunications infrastructure

Support and Resources

Texas Instruments provides extensive support for the SM32C6713BGDPS20EP, including technical documentation, development tools, and software libraries. Engineers and product developers can access a variety of resources to facilitate product development, from initial design to final production.

You May Also Be Interested in

NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess