EN
  • EN
  • DE

SM72238TDX-5.0/NOPB

Part No SM72238TDX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 140μA to 14mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 1097168-SM72238TDX-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM72238TDX-5.0/NOPB CAD Model

Description

Product Overview: SM72238TDX-5.0/NOPB

The SM72238TDX-5.0/NOPB is a high-performance, precision voltage reference from Texas Instruments, renowned for its stability and accuracy. This component is designed to offer a fixed 5.0V output voltage with an impressive low dropout voltage, making it an ideal choice for applications requiring a stable voltage supply under varying input conditions and load changes.

Key Features

  • Output Voltage: The device provides a precise 5.0V output, which is essential for sensitive electronics that demand consistent power to maintain accuracy and performance.
  • Low Dropout Voltage: The SM72238TDX-5.0/NOPB is designed to maintain its output voltage with minimal difference between the input and output voltages, ensuring efficient operation even in low headroom applications.
  • High Accuracy: With its exceptional voltage precision, this component ensures that the output remains within tight tolerances, which is critical for high-precision circuitry.
  • Temperature Coefficient: A low temperature coefficient means that the output voltage remains stable across a wide range of operating temperatures, making it suitable for use in environments with temperature variations.
  • Package: The device comes in a small-outline integrated circuit package, which allows for compact PCB design and is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The SM72238TDX-5.0/NOPB meets environmental standards by being lead-free and RoHS compliant, reducing the environmental impact and meeting regulatory requirements for electronic components.

Applications

The versatility of the SM72238TDX-5.0/NOPB makes it suitable for a wide range of applications, including:

  • Data acquisition systems
  • High-precision instrumentation
  • Industrial control systems
  • Automotive electronics
  • Portable, battery-powered devices

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SM72238TDX-5.0/NOPB is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance.

In conclusion, the SM72238TDX-5.0/NOPB from Texas Instruments is a robust, precise, and reliable voltage reference that provides a stable 5.0V output, making it an excellent choice for high-precision electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to €0.8803
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to €0.0715
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to €1.2666
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to €0.1188
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to €0.3958
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ €1.9039 €45.6926
59+ €1.5622 €92.1676
90+ €1.5134 €136.2049
124+ €1.4645 €181.6007
161+ €1.4157 €227.9352
215+ €1.2692 €272.8866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess