EN
  • EN
  • DE

SM72295

Part No SM72295
Manufacturer Texas Instruments
Description SM72295 Photovoltaic Full Bridge Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1251103-SM72295
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM72295 CAD Model

Description

The SM72295 from Texas Instruments is a highly integrated and sophisticated Photovoltaic Full Bridge Driver designed to cater to the demanding requirements of modern solar power applications. This advanced component is engineered to drive four N-channel MOSFETs in a full-bridge configuration, making it an ideal choice for implementing efficient solar inverter solutions.

Key Features

  • Full-Bridge MOSFET Driver: The SM72295 is capable of driving four N-channel MOSFETs, providing robust control for full-bridge inverter topologies.
  • High Voltage Capability: With an operating voltage range that accommodates up to 100V, this driver can handle the high-voltage requirements typical of solar power systems.
  • Integrated Charge Pump: The built-in charge pump ensures reliable gate drive voltage for the high-side MOSFETs, even under low supply conditions.
  • Advanced Protection Features: The device includes under-voltage lockout, over-temperature shutdown, and dead-time protection to safeguard the system from potential damage.
  • Configurable Dead Time: Users can configure the dead time to optimize the switching performance, reducing losses and improving efficiency.

Applications

The SM72295 is specifically designed for solar inverter applications, where it can be utilized in:

  • Grid-tied solar inverters
  • Micro-inverter systems
  • Direct current (DC) to alternating current (AC) power conversion

Performance and Efficiency

Efficiency is paramount in solar power systems, and the SM72295 delivers by minimizing driver losses and enhancing the overall performance of the inverter circuit. Its precise control and configurable parameters allow for fine-tuning the system to achieve optimal efficiency and power output.

Reliability and Durability

Texas Instruments is known for its commitment to quality and reliability. The SM72295 is built with this in mind, providing a robust solution that can withstand the harsh environments often associated with solar energy applications. Its comprehensive protection features ensure long-term reliability and continuous operation under varying conditions.

For designers and engineers looking to create high-performance solar inverter systems, the SM72295 from Texas Instruments offers a compelling blend of features, performance, and reliability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3974 $52.1922
8+ $14.2748 $114.1984
11+ $13.8288 $152.1168
15+ $13.3827 $200.7405
20+ $12.9366 $258.7320
26+ $11.5983 $301.5558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess