EN
  • EN
  • DE

SMJ4164-12JDS

Part No SMJ4164-12JDS
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017328-SMJ4164-12JDS
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMJ4164-12JDS CAD Model

Description

The SMJ4164-12JDS is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This product is part of TI's extensive range of electronic components that cater to a variety of applications across multiple industries.

Key Features

  • High-Speed Performance: The SMJ4164-12JDS is engineered to deliver fast and reliable performance, making it suitable for applications that require quick data processing and throughput.
  • Low Power Consumption: This IC is optimized for energy efficiency, which helps to minimize power usage and extend the lifespan of battery-powered devices.
  • Robust Design: Texas Instruments is known for its commitment to durability, and the SMJ4164-12JDS is built to withstand challenging conditions, ensuring a long operational life.
  • Compatibility: The device is designed to be compatible with a range of microprocessors and digital systems, offering flexibility for system designers.

Applications

The versatile nature of the SMJ4164-12JDS allows it to be used in various applications, including:

  • Telecommunications equipment
  • Computing platforms
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Technical Specifications

Parameter Value
Operating Temperature Range -55°C to +125°C
Supply Voltage 5V ± 10%
Package Type Standard packaging options available

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality. The SMJ4164-12JDS undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry and provides reliable performance in all supported applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess