EN
  • EN
  • DE

SN0406091ZHC

Part No SN0406091ZHC
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330030-SN0406091ZHC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN0406091ZHC CAD Model

Description

Product SN0406091ZHC from Texas Instruments is a high-performing, advanced integrated circuit that is designed to provide robust, reliable, and efficient solutions for a wide range of electronic applications.

  • Technology: Engineered with the latest semiconductor technology, ensuring high-speed performance and optimal efficiency.
  • Function: Designed to handle complex computations and signal processing tasks.
  • Suitable for: Ideal for applications that require high-speed data processing, such as telecommunications, computing, industrial automation, and more.
  • Key Feature: Low power consumption.
  • Benefits: Makes it an environmentally friendly choice, as it helps reduce the overall energy usage of the device it is installed in.
  • Performance: Does not compromise on performance, ensuring that users get the most out of their electronic devices.
  • Features: Designed with advanced thermal management features.
  • Benefits: Helps prevent overheating, prolonging the lifespan of the product and ensuring reliable operation even under heavy workloads.
  • Additional Feature: Features built-in protection mechanisms against voltage spikes and current surges, further enhancing its reliability and durability.
  • Design: Designed for easy integration into various electronic systems.
  • Package: Comes in a compact, space-saving package, making it suitable for use in devices where space is at a premium.
  • Compatibility: Compatible with standard electronic interfaces, allowing for easy installation and connection.
  • Quality: Meets the stringent quality standards set by Texas Instruments.
  • Testing: Undergoes rigorous testing and quality control processes to ensure that it delivers consistent performance and reliability.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess