EN
  • EN
  • DE

AM2911ADM

Part No AM2911ADM
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018442-AM2911ADM
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2911ADM CAD Model

Description

The AM2911ADM is a microcontroller sequencer component manufactured by Rochester Electronics. It is part of the AM2900 family, which is known for its bit-slice architecture and microprogrammable capabilities. This device is designed to control the sequence of operations in a microprogrammed system, providing flexibility and control over the execution flow. As a re-creation by Rochester Electronics, it aims to provide continued support for legacy systems.

Applications:

  • Microprogrammed Systems: Used as a central component in microprogrammed control units for custom CPUs and controllers.
  • Bit-Slice Processors: Integrated into bit-slice processor designs to manage instruction sequencing and execution.
  • Custom Logic Design: Employed in custom logic applications where precise control over execution flow is required.
  • Emulation Systems: Utilized in emulation systems to control the execution of emulated instructions.
  • Legacy System Maintenance: Used as a replacement part in maintaining and repairing legacy systems that rely on the AM2900 family.

Features:

  • Microprogram Sequencer: Designed to control the sequence of microinstructions in a microprogrammed system.
  • Four-Bit Address: Provides a four-bit address output, enabling the selection of up to 16 microinstruction addresses.
  • Conditional Branching: Supports conditional branching based on external inputs, allowing for flexible control flow.
  • Subroutine Stack: Includes a stack for managing subroutine calls and returns in the microprogram.
  • Incrementer/Decrementer: Integrated incrementer/decrementer for address manipulation.
  • Multiple Input Options: Offers multiple input options for address selection and control.
  • Recreation by Rochester Electronics: Ensures availability and continued support for legacy systems.

Benefits:

  • Flexible Control: Microprogram sequencing enables highly flexible control over system operation.
  • Customizable Logic: Allows for the implementation of custom logic and control algorithms.
  • Efficient Instruction Execution: Streamlines instruction execution in microprogrammed systems.
  • Legacy System Support: Provides a solution for maintaining and repairing older systems.
  • Reduced Design Complexity: Simplifies the design of complex control units by providing a dedicated sequencing component.

Additional Details:

The AM2911ADM is typically packaged in a DIP (Dual In-line Package) for easy integration into circuit boards. It requires careful configuration and programming to function correctly within a microprogrammed system. The device's control signals and address outputs must be connected to appropriate memory and control logic to achieve the desired functionality. As a re-creation device, it aims to match the original specifications and performance characteristics of the AMD part.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess