EN
  • EN
  • DE

SN0502004PAP

Part No SN0502004PAP
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330037-SN0502004PAP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN0502004PAP CAD Model

Description

Product SN0502004PAP is a high-quality, advanced technology device from Texas Instruments, a leading global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Type: Integrated circuit (IC).
  • Function: Designed to perform a variety of functions in electronic devices.
  • Design: Designed with the latest technology to ensure optimal performance and efficiency.
  • Features: Advanced power management capabilities, making it an excellent choice for applications requiring low power consumption.
  • Features: Designed to offer high-speed performance and reliability.
  • Durability: Made from high-grade materials and components, ensuring it can withstand heavy usage and harsh conditions.
  • Ease of Use: Designed to be easy to install and use, making it a convenient choice for both professionals and hobbyists.
  • Thermal Performance: Boasts of superior thermal performance, which helps to prevent overheating and ensures the device operates @ optimal levels.
  • Benefit of Thermal Performance: This feature also extends the product's lifespan, making it a cost-effective choice in the long run.
  • Feature: High level of integration.
  • Benefits: Simplifies the design and assembly process and improves the overall performance and efficiency of the device.
  • Compatibility: Can be used in a wide range of applications and is suitable for use in various electronic devices, including computers, mobile devices, and industrial equipment.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess