EN
  • EN
  • DE

SN050411825

Part No SN050411825
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330040-SN050411825
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN050411825 CAD Model

Description

Product SN050411825 from Texas Instruments (TI) is a high-performance integrated circuit (IC) that is designed with advanced semiconductor technology.

  • Design: Designed to offer high performance and reliability.
  • Manufacturing: Built with advanced manufacturing processes that ensure a high level of precision and consistency.
  • Performance: Delivers consistent performance, even in demanding conditions.
  • Durability: Robust and durable, capable of withstanding harsh operating conditions and delivering reliable performance over a long service life.
  • Key Feature: High level of integration.
  • Integration: Incorporates multiple functions into a single chip, which helps to simplify system design and reduce the number of components required.
  • Benefits of Integration: Helps to save space and reduce cost, but also enhances system reliability by reducing the potential points of failure.
  • Efficiency: Offers excellent power efficiency.
  • Power Consumption: Designed to operate with a low power consumption, which helps to extend battery life in portable devices and reduce energy costs in mains-powered applications.
  • Performance: Does not compromise on performance, delivering high-speed operation and excellent signal quality.
  • Design: Designed for easy integration into a wide range of systems.
  • Compatibility: Compatible with a wide range of voltages and signal types, making it a versatile solution for many different applications.
  • Form Factor: Features a compact form factor, making it suitable for use in space-constrained applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess