EN
  • EN
  • DE

SN1801026YZR

Part No SN1801026YZR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1352538-SN1801026YZR
Ultra Librarian 3D Model Ultra Librarian SN1801026YZR CAD Model

Description

The Texas Instruments SN1801026YZR is a state-of-the-art integrated circuit designed for high-performance power management applications. This advanced semiconductor device is a testament to Texas Instruments' commitment to providing innovative solutions for the ever-evolving electronics industry.

Key Features

  • High Efficiency: The SN1801026YZR is engineered to offer exceptional power efficiency, which is crucial for minimizing energy consumption and heat generation in electronic systems.
  • Robust Power Handling: With its ability to handle significant power levels, this product is ideal for demanding applications that require reliable and consistent power delivery.
  • Compact Design: The compact footprint of the SN1801026YZR makes it an excellent choice for space-constrained applications, allowing designers to maximize functionality in a minimal space.
  • Advanced Protection Features: Texas Instruments has equipped the SN1801026YZR with multiple protection features, such as over-current, over-temperature, and under-voltage lockout, ensuring the longevity and reliability of the device and the safety of the end application.

Applications

The versatility of the SN1801026YZR allows it to be used across a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Server and storage systems
  • Industrial control and automation systems
  • Consumer electronics

Quality and Support

Texas Instruments is known for its rigorous quality control and comprehensive technical support. The SN1801026YZR is backed by TI's extensive documentation, design resources, and a supportive community of engineers and product specialists. When you choose this product, you can be confident in its performance, durability, and the support you will receive throughout your design and production process.

For detailed specifications, application notes, and design resources, visit the Texas Instruments product page.

You May Also Be Interested in

Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8031 $54.0930
70+ $1.4795 $103.5650
105+ $1.4333 $150.4965
145+ $1.3870 $201.1150
190+ $1.3408 $254.7520
250+ $1.2021 $300.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,998 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess