EN
  • EN
  • DE

SN200602114ZXYR

Part No SN200602114ZXYR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description SN200602114ZXYR Ti
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960209-SN200602114ZXYR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN200602114ZXYR CAD Model

Description

The SN200602114ZXYR is a cutting-edge semiconductor device manufactured by Texas Instruments, one of the leading companies in the electronics industry. This product is designed to cater to a wide range of applications, making it a versatile component in various electronic systems.

Key Features

  • High Performance: The SN200602114ZXYR is built for high-speed operation, ensuring efficient performance in demanding applications.
  • Low Power Consumption: This device is engineered to consume minimal power, making it ideal for battery-powered devices and energy-saving applications.
  • Durability: With Texas Instruments' commitment to quality, the SN200602114ZXYR is robust and designed to withstand harsh conditions, ensuring a long operational lifespan.
  • Compact Size: The product's small footprint allows for integration into space-constrained designs without compromising functionality.

Applications

The SN200602114ZXYR is suitable for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Communication Systems
  • Automotive Industry
  • Industrial Control Systems
  • Medical Devices

Technical Specifications

The technical specifications of the SN200602114ZXYR from Texas Instruments are designed to meet the rigorous demands of modern electronic systems. Detailed specifications are available upon request or through the Texas Instruments website, where datasheets and technical documents provide in-depth information.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN200602114ZXYR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the highest industry standards. Customers can trust this product for their critical applications.

Ordering Information

The SN200602114ZXYR is available for order through Texas Instruments' distribution network. Bulk and sample quantities can be requested, with options for standard or expedited shipping to meet the needs of diverse projects and timelines.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess