EN
  • EN
  • DE

SN301151DWR

Part No SN301151DWR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SN301151DWR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 985803-SN301151DWR
Ultra Librarian 3D Model Ultra Librarian SN301151DWR CAD Model

Description

The SN301151DWR is a high-performance, mixed-signal integrated circuit from Texas Instruments, designed to cater to a wide range of applications in the electronics industry. This versatile component is a testament to Texas Instruments' commitment to providing innovative and reliable solutions to their customers.

Key Features

  • Interface Type: The SN301151DWR offers a robust serial interface, ensuring seamless communication with microcontrollers and other digital systems.
  • Voltage Range: It operates efficiently across a broad voltage range, making it suitable for various power supply configurations.
  • Temperature Range: This device is designed to perform reliably in a wide temperature range, suitable for industrial and automotive environments.
  • Package: It comes in a compact, surface-mount SOIC package, which allows for space-saving PCB designs and is ideal for modern, high-density electronic applications.

Applications

The SN301151DWR is designed to be versatile, finding its use in multiple applications:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics
  • Power management modules

Quality and Reliability

Texas Instruments is known for its strict quality control and the SN301151DWR is no exception. It is engineered to meet the highest standards of performance and reliability. Whether you are developing a product for critical applications or for everyday consumer use, the SN301151DWR provides the assurance of a well-tested, robust component.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design support. This ensures that integrating the SN301151DWR into your design is as smooth and efficient as possible.

With its combination of performance, versatility, and support, the SN301151DWR from Texas Instruments stands out as a superior choice for designers looking to enhance their electronic products.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Analog Devices Inc.
IC SIMPLE COMM BRIDGE 8TDFN
Lowest to $11.6418
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess