EN
  • EN
  • DE

SN54ALS139J

Part No SN54ALS139J
Manufacturer Texas Instruments
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252346-SN54ALS139J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54ALS139J CAD Model

Description

The SN54ALS139J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the ALS (Advanced Low-Power Schottky) family and is characterized by its exceptional speed and energy efficiency.

Key Features:

  • Logic Type: Decoder/Demultiplexer - The SN54ALS139J is capable of decoding two independent 2-line inputs into four mutually exclusive outputs. This functionality makes it an ideal choice for a wide range of applications in digital systems where decoding or demultiplexing is required.
  • Package: The component comes in a reliable and durable ceramic J-lead chip carrier package, which ensures its stability and longevity in various operating conditions.
  • Operating Temperature: Designed for a wide range of environmental conditions, the SN54ALS139J operates within a temperature range of -55°C to 125°C, making it suitable for use in military or industrial applications with harsh temperature requirements.
  • Supply Voltage: It operates at a typical supply voltage of 5V, which is standard for TTL logic, providing compatibility with many other TTL logic families.
  • Power Consumption: The SN54ALS139J features a low power consumption, which is a hallmark of the ALS technology, making it an excellent choice for power-sensitive applications.

Applications:

The versatility of the SN54ALS139J allows it to be used in a variety of digital systems. Common applications include memory decoding, data routing, control signal generation, and the expansion of data bus lines. Its fast switching speeds and low power dissipation also make it suitable for high-speed data processing environments.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN54ALS139J is no exception. Each device is rigorously tested to meet the high standards of reliability and performance that customers expect from Texas Instruments products.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess