EN
  • EN
  • DE

SN54ALS174J

Part No SN54ALS174J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HEX D-TYPE FLIP-FLOPS WITH CLEAR / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54ALS
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 40 MHz
Max Propagation Delay @ V, Max CL 24ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 400µA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 19 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Package / Case 16-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669662-SN54ALS174J
Ultra Librarian 3D Model Ultra Librarian SN54ALS174J CAD Model

Description

From the renowned semiconductor manufacturer Texas Instruments comes the SN54ALS174J, a high-performance integrated circuit that belongs to the 'ALS' series. This device features six edge-triggered, D-type flip-flops with a direct clear input, providing users with multiple triggering operations and the capability to reset the system efficiently.

The SN54ALS174J is designed with advanced low-power Schottky technology, which ensures reduced power consumption while maintaining high-speed operation. This makes it suitable for a wide range of applications, including industrial control systems, data processing, instrumentation, and any system requiring a reliable flip-flop configuration.

Key Features:

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 6
  • Output Type: Differential
  • Function: Standard
  • Trigger Type: Positive Edge
  • Clear Type: Asynchronous
  • Propagation Delay Time: 12ns at 5V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Through Hole
  • Package / Case: J-Lead Ceramic Package

The device's positive-edge triggering and asynchronous clear input allow for precise timing and control over data flow. The clear function is independent of the clock and is activated by a low-level input, which ensures that all outputs will be in a low state when the clear input is active.

With a propagation delay time of just 12ns at 5V, the SN54ALS174J is an excellent choice for high-speed operations. Its operating temperature range of -55°C to 125°C guarantees stable performance in extreme environments. The device is encapsulated in a J-Lead ceramic package, which offers superior durability and thermal performance compared to plastic packages.

For engineers and designers looking for a reliable and efficient D-type flip-flop, the SN54ALS174J from Texas Instruments is an exceptional option that combines performance with robustness, ensuring system reliability and longevity.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9599 $65.8797
6+ $18.0184 $108.1104
9+ $17.4554 $157.0986
12+ $16.8923 $202.7076
16+ $16.3292 $261.2672
21+ $14.6400 $307.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess