EN
  • EN
  • DE

SY10EL16VCZC TR

Part No SY10EL16VCZC TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Other Names SY10EL16VCZC TR,SY10EL16VCZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256397-SY10EL16VCZC TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VCZC TR CAD Model

Description

Microchip Technology's SY10EL16VCZC TR: High-Speed Differential Receiver

The SY10EL16VCZC TR from Microchip Technology is a high-performance differential receiver designed for use in demanding applications that require fast signal processing and precise data handling. This device is a part of the Precision Edge® series and is tailored for clock distribution and signal restoration in systems with high data rates and strict timing requirements.

Key Features

  • High-Speed Performance: The SY10EL16VCZC TR is capable of handling clock frequencies in excess of 5 GHz, making it suitable for high-speed data communication and processing tasks.
  • Differential Design: With its differential input and output structure, the device provides excellent noise immunity and minimizes signal distortion, which is critical in maintaining signal integrity over long distances or in electrically noisy environments.
  • Voltage Range: It operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with different logic levels.
  • Power Supply: The device typically requires a 5V power supply, but it can also operate at 3.3V for systems that need lower power consumption.
  • Temperature Range: Designed to perform reliably in a wide temperature range, the SY10EL16VCZC TR is suitable for industrial and commercial applications where environmental conditions may vary.
  • Packaging: It comes in a compact surface-mount package, which is ideal for space-constrained applications.
  • Quality and Reliability: As with all Microchip Technology products, this differential receiver is manufactured to high-quality standards, ensuring long-term reliability for critical applications.

Applications

The SY10EL16VCZC TR is widely used in various high-speed data systems, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • High-speed computing interfaces
  • Test and measurement systems
  • Automated test equipment (ATE)

With its robust design and high-speed capabilities, the SY10EL16VCZC TR from Microchip Technology is an essential component for engineers and designers looking to create reliable, high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess