The SN54HC04FK is a high-performance, hex inverter chip designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This integrated circuit is part of the HC family and is fabricated with silicon-gate CMOS technology, ensuring low power consumption while providing high-speed performance.
Key Features:
- Logic Type: Hex Inverter - The SN54HC04FK contains six independent inverter gates in one package, providing ample utility for various logic inversion needs.
- Operating Voltage: The device operates over a broad voltage range from 2V to 6V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
- Output Drive Capability: It can drive up to 10 LSTTL loads, which is a testament to its robust output performance.
- Speed: The propagation delay time is significantly low, ensuring high-speed operation that is critical for modern digital applications.
- Temperature Range: The SN54HC04FK is designed to operate over a wide temperature range, making it versatile for use in various environmental conditions.
- Package: The device comes in an LCCC (Leadless Chip Carrier) package, which is ideal for space-constrained applications and provides reliable connectivity.
Applications:
The versatility of the SN54HC04FK allows it to be used in a wide array of applications including:
- Waveform generation
- Signal processing
- Communication systems
- Embedded systems
- Logic circuitry
Quality and Reliability:
Texas Instruments is committed to delivering high-quality products. The SN54HC04FK is no exception, with rigorous testing and quality assurance measures in place to ensure reliable performance and longevity in the field.
Conclusion:
With its robust feature set and wide application range, the SN54HC04FK from Texas Instruments stands out as a premier choice for designers and engineers seeking a reliable and efficient hex inverter solution. Whether for prototyping or mass production, the SN54HC04FK is a testament to TI's dedication to innovation and excellence in the semiconductor space.