EN
  • EN
  • DE

SN54HC132TDG2

Part No SN54HC132TDG2
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC NAND GATE SCHMITT QUAD DIE / NAND Gate 4-Element 2-IN CMOS 14-Pin Bare Die Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 54HC
Logic Type NAND Gate
Number of Circuits 4
Features Schmitt Trigger
Operating Temperature Range 25°C
Mounting SMD
Manufacturer Package Die
Package Die
Win Source Part Number 794812-SN54HC132TDG2
Popularity Medium
Supply and Demand Status Limited
Family Name SN54HC132
Introduction Date April 23, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN54HC132TDG2 CAD Model

Description

Product Overview: SN54HC132TDG2 by Texas Instruments

The SN54HC132TDG2 is a high-performance, quadruple positive-NAND gate integrated circuit designed and manufactured by Texas Instruments. This device belongs to the HC family and is fabricated using silicon-gate CMOS technology to achieve operating speeds similar to LSTTL gates, with the low power consumption of standard CMOS integrated circuits. This combination of features makes the SN54HC132TDG2 ideal for a wide array of applications in the electronics industry, including computing, networking, and consumer electronics.

Key Features

  • Logic Type: The SN54HC132TDG2 is a quadruple 2-input positive-NAND Schmitt trigger, which means it has four independent NAND gates with Schmitt-trigger action on each input. This allows for enhanced noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • Operating Voltage: It operates at a wide range of voltages from 2V to 6V, allowing for use in systems with various power supply levels.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, providing sufficient current for most standard applications.
  • Package: The SN54HC132TDG2 comes in a TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the SN54HC132TDG2 allows it to be used in various applications, including:

  • Square wave and pulse generation
  • Wave shaping and noise filtering
  • Signal processing
  • Debouncing circuits for switches and relays

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN54HC132TDG2 is no exception. The device is rigorously tested to ensure high reliability and performance under extended operating conditions. Its robust design ensures that it can withstand the demands of even the most challenging electrical environments.

For designers and engineers looking for a reliable solution for their digital logic needs, the SN54HC132TDG2 from Texas Instruments offers a perfect blend of speed, power efficiency, and versatility, backed by a trusted industry leader in semiconductor manufacturing.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess