EN
  • EN
  • DE

SN54HC241J

Part No SN54HC241J
Manufacturer Texas Instruments
Description OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252411-SN54HC241J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54HC241J CAD Model

Description

Product Overview: SN54HC241J from Texas Instruments

The SN54HC241J is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of a variety of digital systems. This device belongs to the 54HC series, which is renowned for its high-speed CMOS logic family. The SN54HC241J offers users an octal buffer and line driver with 3-state outputs, providing a perfect solution for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: J-Lead Ceramic Package
  • Logic Family: HC
  • Supply Voltage: 2V to 6V
  • Propagation Delay Time: Fast propagation to support high-speed data transmission

Performance and Applications

The SN54HC241J is optimized for exceptional performance across a wide range of applications. With its fast propagation delay and low power consumption, it is ideal for use in high-speed data paths. The 3-state outputs ensure that the device can be connected directly to a bus-structured system without the need for interface or pull-up components.

This versatile IC can be used in various applications, including:

  • Buffering and driving bus lines
  • Memory address driving
  • Input/output port expansion
  • Data transmission systems
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN54HC241J is no exception. The device is manufactured using high-grade materials and rigorous testing standards, ensuring reliable performance even under extreme conditions. The ceramic package provides excellent thermal properties and environmental protection, making it suitable for military and aerospace applications where durability is paramount.

Overall, the SN54HC241J from Texas Instruments is a robust and versatile component that offers high-speed, reliable performance for a wide range of digital applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1293 $55.6465
11+ $9.1318 $100.4498
17+ $8.8464 $150.3888
24+ $8.5610 $205.4640
31+ $8.2757 $256.5467
41+ $7.4196 $304.2036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess