EN
  • EN
  • DE

SN54HC367J

Part No SN54HC367J
Manufacturer Texas Instruments
Description HEX BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252419-SN54HC367J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54HC367J CAD Model

Description

Product Overview: SN54HC367J

The SN54HC367J is a high-performance integrated circuit manufactured by Texas Instruments, known for its reliability in digital electronics applications. This device is part of the HC family, which is characterized by its high-speed CMOS technology, offering the perfect balance between speed and power consumption.

Key Features

  • Logic Type: The SN54HC367J is a hex buffer and line driver designed to ensure minimal propagation delay and provide high current driving capability.
  • Operating Voltage: It operates over a broad voltage range from 2V to 6V, making it versatile for interfacing with various logic levels in mixed-voltage systems.
  • Output Current: The device can deliver an output current of 7.8 mA, which is sufficient for driving multiple loads simultaneously.
  • Package: Enclosed in a J-leaded ceramic package, the SN54HC367J ensures robustness and is suitable for high-temperature environments.
  • Logic Family: As a member of the HC logic family, it exhibits low power consumption and high noise immunity.

Applications

The SN54HC367J is commonly used in applications requiring buffer or driver functions. It is ideal for:

  • Address and data bus buffering
  • Memory address drivers
  • Driving heavy loads or multiple outputs
  • Signal path isolation

Quality and Reliability

Texas Instruments is committed to maintaining the highest quality and reliability standards. The SN54HC367J has undergone rigorous testing to ensure performance under extreme conditions. Its ceramic package provides excellent thermal stability and protects the internal circuitry from environmental stresses.

Environmental Compliance

In line with modern environmental standards, the SN54HC367J complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

For engineers and designers looking for a reliable hex buffer and line driver, the SN54HC367J from Texas Instruments offers a combination of performance, versatility, and durability that is hard to match.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2134 $63.6402
6+ $17.4058 $104.4348
9+ $16.8619 $151.7571
13+ $16.3180 $212.1340
16+ $15.7740 $252.3840
22+ $14.1422 $311.1284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess