EN
  • EN
  • DE

SN54HC4020J

Part No SN54HC4020J
Manufacturer Texas Instruments
Description 14-BIT ASYNCHRONOUS BINARY COUNTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252426-SN54HC4020J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54HC4020J CAD Model

Description

Product Overview: SN54HC4020J

The SN54HC4020J is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a part of the HC family and is known for its exceptional performance in a wide range of applications.

Key Features

  • Technology: The SN54HC4020J utilizes CMOS technology, which offers low power consumption and high noise immunity.
  • Counter Type: It is a 14-stage binary counter, providing a wide range of counting applications with reliable and accurate performance.
  • Frequency: The device is designed to support high-frequency operations, which makes it suitable for various timing and counting tasks.
  • Supply Voltage: It operates at a wide range of supply voltages from 2V to 6V, accommodating diverse system requirements.
  • Package: The SN54HC4020J is available in a ceramic dual in-line package (CerDIP), ensuring robustness and durability for applications requiring high-reliability components.
  • Operating Temperature: This device can operate over a broad temperature range, making it suitable for industrial and military applications.

Applications

The versatility of the SN54HC4020J allows it to be used in various applications, including:

  • Frequency counters
  • Time-delay circuits
  • Digital timers
  • Real-time clocks
  • Sequential state machines

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN54HC4020J has been rigorously tested to ensure it meets the stringent standards for reliability and performance. This makes the SN54HC4020J a preferred choice for designers looking for a dependable counter solution in their electronic systems.

Ordering Information

To order the SN54HC4020J or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor. Ensure you specify the correct product code to receive the genuine product that meets your specific needs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess