EN
  • EN
  • DE

SN54HCT238J

Part No SN54HCT238J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 3-Line To 8-Line Decoders/Demultiplexers 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Lead Free Contains Lead
Logic Function Decoder, Demultiplexer
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Inputs 3
Number of Outputs 8
Number of Pins 16
Polarity Non-Inverting
RoHS Compliant
Win Source Part Number 1094716-SN54HCT238J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54HCT238J CAD Model

Description

Product Overview: SN54HCT238J

The SN54HCT238J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the HCT (High-Speed CMOS Logic) family and is specifically a 3-to-8 line decoder/demultiplexer. The SN54HCT238J is ideal for a variety of digital applications where decoding or demultiplexing is required.

Key Features

  • Logic Type: The device operates as a 3-to-8 line decoder or demultiplexer, allowing for the selection of one of eight outputs based on the inputs provided.
  • Voltage Range: It features a wide operating voltage range, typically from 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels.
  • Output Drive Capability: The SN54HCT238J can drive up to 15 LSTTL (Low-Power Schottky TTL) loads, providing robust output drive performance.
  • Speed: It boasts a high-speed performance, ensuring quick response and processing in digital circuits.
  • Package: The product is offered in a standard J package, a ceramic dual in-line package, providing reliable and durable encapsulation for the IC.
  • Temperature Range: The SN54HCT238J operates over a broad temperature range, making it suitable for industrial and military-grade applications.

Applications

The versatility of the SN54HCT238J allows it to be used in various applications, including:

  • Data multiplexing
  • Address decoding for memory selection
  • Control signal routing
  • Function selection in microprocessor systems

Quality and Reliability

As with all Texas Instruments products, the SN54HCT238J is designed to meet the highest quality and reliability standards. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry specifications and customer expectations.

Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools on the Texas Instruments website to facilitate the integration of the SN54HCT238J into their projects. Texas Instruments also provides technical support and community forums for designers and engineers to discuss and resolve any challenges they encounter.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Linear Technology
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess