The SN54HCT373J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the HCT (High-Speed CMOS Logic) family and serves as an octal transparent D-type latch with 3-state outputs.
Key Features
- Logic Type: Octal D-Type Transparent Latch
- Output Type: 3-State
- Number of Channels: 8
- Input Level: CMOS
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -55°C to 125°C
- Package / Case: 20-LCC (J-Lead)
- Mounting Type: Surface Mount
Performance and Durability
The SN54HCT373J is designed to interface between two different voltage domains, allowing for seamless communication in mixed 5V and 3.3V environments. This makes it particularly useful in systems requiring level shifting or data storage. It features a wide operating temperature range, ensuring reliability and performance in extreme conditions.
Applications
This versatile latch is ideal for a variety of applications, including:
- Temporary data storage
- Data transceivers
- System address latches
- Memory address registers
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN54HCT373J is no exception. It is produced in a facility that adheres to stringent quality control standards, ensuring that each component meets the highest reliability criteria. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.
Support and Resources
Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design resources. Technical support is available to assist with product integration, ensuring a smooth design-in process and helping to speed up time to market.