Product Overview: SN54HCT540J from Texas Instruments
The SN54HCT540J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is an octal buffer and line driver designed to offer both high drive and high threshold logic level capabilities. It is specifically engineered to interface between different voltage levels and to drive heavy loads, making it an essential component in a wide range of digital systems.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Logic Family: HCT
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: Ceramic DIP (Dual In-line Package) with 20 pins
- Compatibility: Input levels compatible with various types of logic, including TTL
The SN54HCT540J provides eight non-inverting buffers with 3-state outputs that can be used as line drivers for bus-oriented systems. When the output-enable (OE) input is high, the outputs are in a high-impedance state, which allows for bidirectional data flow with external pull-up resistors.
With its wide operating voltage range and the ability to drive up to 15 LSTTL loads, the SN54HCT540J is versatile enough to meet the needs of a variety of applications. Its robust design ensures reliable operation even in the most demanding environments, with an operating temperature range that suits military and aerospace applications.
Applications
- Bus Transceivers
- Memory Address Drivers
- Data Transmission Lines
- Control System Drivers
The SN54HCT540J is designed with the quality and reliability that Texas Instruments is known for, ensuring that it will perform consistently over its lifespan. Whether you're designing a new system or updating an existing one, the SN54HCT540J is an excellent choice for a reliable and efficient octal buffer/line driver.