EN
  • EN
  • DE

SN54LS00J

Part No SN54LS00J
Manufacturer Texas Instruments
Catalog Misc Products
Description QUAD 2-INPUT NAND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838302-SN54LS00J
Package Tube
Product Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5 V ~ 5.5 V
Current - Quiescent (Max) 4.4 mA
Current - Output High, Low 400µA, 4mA
Input Logic Level - Low 0.7V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Operating Temperature -55°C ~ 125°C
Grade -
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Package / Case 14-CDIP (0.300\
Ultra Librarian 3D Model Ultra Librarian SN54LS00J CAD Model

Description

The SN54LS00J is a high-performance quadruple 2-input NAND gate integrated circuit from Texas Instruments, renowned for its reliability and versatility in various digital applications. This IC is a part of the 54LS series, which is known for its low-power Schottky technology, making it a suitable choice for power-sensitive designs.

Key Features:

  • Logic Type: Quad 2-Input NAND Gate
  • Package: The SN54LS00J is encapsulated in a robust ceramic flat package (J package), providing excellent thermal stability and protection against harsh environmental conditions.
  • Operating Voltage: It operates over a wide voltage range, typically from 4.75V to 5.25V, making it compatible with standard TTL voltage levels.
  • High-Speed Performance: Features a typical propagation delay time of 10ns, ensuring fast response times for high-speed logic operations.
  • Low Power Consumption: The device is designed with power-saving in mind, with a low power dissipation of 1mW per gate.
  • Operating Temperature Range: SN54LS00J is designed to operate over a wide temperature range, from -55°C to 125°C, suitable for military and aerospace applications.

Applications:

The SN54LS00J is widely used in various digital circuits and systems due to its versatility. Some common applications include:

  • Logic gate functions in computational circuits
  • Control systems in both consumer and industrial electronics
  • Signal processing where fast switching is required
  • Complex logic networks when combined with other logic gates
  • Automotive and transportation electronics that require high reliability

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN54LS00J is no exception. The device is subjected to rigorous testing standards to ensure its performance and reliability in critical applications. Its ceramic package provides additional robustness for applications that demand high levels of mechanical and thermal reliability.

With its combination of speed, low power, and wide operating temperature range, the SN54LS00J from Texas Instruments stands as a solid choice for designers looking to implement dependable NAND gate logic in their systems.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2090 $57.6270
7+ $15.7612 $110.3284
10+ $15.2687 $152.6870
14+ $14.7762 $206.8668
18+ $14.2836 $257.1048
24+ $12.8060 $307.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 845 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess