EN
  • EN
  • DE

SN54LS02J

Part No SN54LS02J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330416-SN54LS02J
Popularity Low
Supply and Demand Status Limited
Package Tube
Product Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5 V ~ 5.5 V
Current - Quiescent (Max) 5.4 mA
Current - Output High, Low 400µA, 4mA
Input Logic Level - Low 0.7V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 15ns @ 5V, 15pF
Operating Temperature -55°C ~ 125°C
Grade -
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Package / Case 14-CDIP (0.300\
Ultra Librarian 3D Model Ultra Librarian SN54LS02J CAD Model

Description

The SN54LS02J is a high-quality integrated circuit product from Texas Instruments, a leading global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Device Type: Quad 2-Input NOR Gate
  • Voltage Range: 4.75V to 5.25V
  • Interface: Direct interface with the TTL family and most types of digital circuits
  • Gates: Four independent gates, each performing the logic NOR function
  • Technology: Low Power Schottky (LS)
  • Power Consumption: Low
  • Speed: High
  • Package: 14-pin ceramic dual in-line package (DIP)
  • Mounting: Through-hole mounting
  • Operating Temperature Range: -55°C to 125°C
  • Noise Immunity: High

You May Also Be Interested in

AMCC
Lowest to $2.8182
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4061 $64.2183
6+ $17.5640 $105.3840
9+ $17.0151 $153.1359
13+ $16.4662 $214.0606
16+ $15.9173 $254.6768
22+ $14.2707 $313.9554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess