EN
  • EN
  • DE

SN54LS160AJ

Part No SN54LS160AJ
Manufacturer Texas Instruments
Description SYNCHRONOUS 4-BIT COUNTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252468-SN54LS160AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54LS160AJ CAD Model

Description

Product Overview: SN54LS160AJ

The SN54LS160AJ is a high-performance, 4-bit synchronous decade counter designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This integrated circuit (IC) is part of the 54LS series, which is known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

Featuring a synchronous counter design, the SN54LS160AJ ensures that all outputs change simultaneously with the application of the input clock signal. This synchronous operation eliminates the ripple delay and uncertainty that plagues asynchronous counters, making the SN54LS160AJ an ideal choice for precision counting applications in digital systems.

Key Features

  • Counting Sequence: The SN54LS160AJ is capable of counting in a decade sequence from 0 to 9, which makes it suitable for use in decimal counting operations and digital clocks.
  • Logic Family: As part of the 54LS logic family, the device utilizes low-power Schottky technology, ensuring reduced power consumption without compromising on speed.
  • Package Type: The IC is housed in a robust J-lead ceramic package, which provides excellent thermal stability and reliability under various environmental conditions.
  • Output Capability: It has a typical 3-state output, which allows for direct driving of the bus lines or buffer memory address registers without the need for interface or pull-up components.
  • High-Speed Performance: The SN54LS160AJ operates at a high speed, with a typical clock frequency of tens of MHz, making it suitable for high-speed computing and processing applications.

Applications

The SN54LS160AJ is widely used in a range of applications that require precise counting and timing. These include:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Sequential control systems
  • Interface circuits

Overall, the SN54LS160AJ from Texas Instruments is a reliable and efficient choice for designers looking to implement decade counting functionality in their digital systems. Its combination of synchronous operation, high speed, and low power consumption makes it a versatile component in the electronics industry.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4998 $67.4994
6+ $18.4614 $110.7684
9+ $17.8845 $160.9605
12+ $17.3076 $207.6912
15+ $16.7307 $250.9605
21+ $14.9999 $314.9979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess