EN
  • EN
  • DE

SN54LS195AJ

Part No SN54LS195AJ
Manufacturer Texas Instruments
Description 4-BIT PARALLEL-ACCESS SHIFT REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0321+
Reference case DIP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 734545-SN54LS195AJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54LS195AJ CAD Model

Description

Product Overview: SN54LS195AJ

The SN54LS195AJ is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-performance and reliability in the field of digital electronics. This particular chip belongs to the 54LS series and is designed using low-power Schottky technology, which helps in achieving efficient operation at high speeds.

Key Features

  • 4-Bit Parallel-Access Shift Register: The SN54LS195AJ is equipped with a 4-bit register that allows for parallel data input or output, providing flexibility in handling data operations.
  • High-Speed Operation: This IC is capable of fast shift frequencies, making it suitable for applications requiring quick data processing and manipulation.
  • Asynchronous Master Reset: An asynchronous master reset input is available, enabling the user to clear the entire register instantaneously, without the need for clocking.
  • Multiple Modes of Operation: The device supports serial or parallel data input and output, offering versatility for various application requirements.
  • Direct Overriding Clear: The clear function is independent of the clock and can be activated at any time, providing an additional layer of control over the data.

Applications

The SN54LS195AJ is a versatile component that can be used in a wide array of electronic systems. Its primary applications include:

  • Data storage and retrieval systems
  • Serial-to-parallel and parallel-to-serial data conversion
  • Counters and dividers
  • Control registers
  • Timing circuits

Durable and Reliable Design

Encased in a robust ceramic package (J suffix), the SN54LS195AJ is designed to withstand harsh conditions and provide reliable performance over a wide temperature range. This makes it an ideal choice for military and aerospace applications where durability is a critical factor.

Compatibility

As a product of Texas Instruments, the SN54LS195AJ is designed to be compatible with a variety of other logic families and components. This ensures seamless integration into existing systems and simplifies the design process for engineers and developers.

In conclusion, the SN54LS195AJ from Texas Instruments is a high-quality, versatile component that offers a combination of speed, power efficiency, and functional diversity, making it a valuable addition to any digital logic system.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3293 $51.3051
17+ $6.0138 $102.2346
26+ $5.8258 $151.4708
36+ $5.6379 $202.9644
46+ $5.4500 $250.7000
62+ $4.8862 $302.9444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess