EN
  • EN
  • DE

SN54LS593J

Part No SN54LS593J
Manufacturer Texas Instruments
Description 8-Bit Binary Counters With Input egisters 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Direction Unidirectional
Height 5.08 mm
Lead Free Contains Lead
Length 24.2 mm
Logic Function Counter
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Propagation Delay 63 ns
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 63 ns
Width 6.92 mm
Win Source Part Number 1155178-SN54LS593J
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54LS593J CAD Model

Description

The SN54LS593J is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular chip falls under the category of digital logic - counters, specifically an 8-bit binary counter with a parallel out. The device is designed to be used in a wide range of electronics applications where counting or timing functions are required.

Key Features

  • Logic Type: Binary Counter
  • Number of Bits: 8 bits
  • Count Rate: Typical count frequency of 25MHz
  • Output Type: Parallel
  • Supply Voltage: Operates at 5V
  • Operating Temperature: Ranges from -55°C to 125°C
  • Package / Case: J-Lead Ceramic Package
  • Mounting Type: Through Hole

Applications

The SN54LS593J is versatile and can be used in various applications including:

  • Industrial control systems
  • Robotics
  • Data acquisition systems
  • Test equipment
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN54LS593J is built to meet the stringent requirements of the most demanding applications. It is manufactured in a facility that adheres to rigorous industry standards, ensuring that each chip performs to the specifications.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources. This includes detailed datasheets, application notes, and design resources to assist with the integration of the SN54LS593J into your projects. Additionally, Texas Instruments' customer support and online forums are available to answer any technical questions and provide guidance.

Whether you are working on a complex industrial system or a simple timing solution, the SN54LS593J from Texas Instruments is a reliable choice that offers performance and precision.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5739 $87.1478
3+ $35.7529 $107.2587
5+ $34.6356 $173.1780
6+ $33.5184 $201.1104
8+ $32.4011 $259.2088
11+ $29.0493 $319.5423
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess