EN
  • EN
  • DE

SN54LS682J

Part No SN54LS682J
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 54LS682 8-BIT IDENTITY/MAGNITUDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 7 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934458-SN54LS682J
Ultra Librarian 3D Model Ultra Librarian SN54LS682J CAD Model

Description

Product Overview: SN54LS682J from Texas Instruments

The SN54LS682J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip belongs to the 54LS series and is encapsulated in a robust ceramic J package, ensuring durability and reliable operation even in demanding environments.

The SN54LS682J is categorized as an 8-bit magnitude comparator, which is a fundamental component used in digital systems for comparing binary numbers. The primary function of this device is to compare two 8-bit binary or BCD (Binary-Coded Decimal) words and to provide outputs that indicate the equality or magnitude relationship between them.

Key Features

  • Logic Family: The SN54LS682J operates within the Low-Power Schottky (LS) logic family, offering a good balance between speed and power consumption.
  • Number of Bits: As an 8-bit comparator, it can handle word sizes of up to 8 bits, making it suitable for a wide range of applications.
  • Input Type: The device features TTL compatible inputs, which allows it to interface seamlessly with other TTL logic devices and microcontrollers.
  • Output Type: The comparator provides open-collector outputs, which offer the flexibility to connect multiple outputs in a wired-AND configuration.
  • Supply Voltage: It operates at a standard 5V power supply, which is common in digital logic circuits.
  • Operating Temperature: The SN54LS682J is designed to operate within a wide temperature range, making it suitable for various industrial applications.

Applications

The SN54LS682J is versatile and can be used in a multitude of digital applications. Its primary use is in digital systems that require comparison operations such as:

  • Data processing systems
  • Control systems
  • Computing devices
  • Microprocessor-based systems

With its robust construction and reliable performance, the SN54LS682J from Texas Instruments is a preferred choice for engineers and designers looking for a dependable solution for their digital comparison needs. Whether in commercial or industrial settings, this component is engineered to deliver precise and consistent results.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Micrel
Lowest to $0.2645
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $12.4752
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Micrel
Comparator with Reference
Need more? Email Us
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NJR Corporation/NJRC
Lowest to $7.0051

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess