EN
  • EN
  • DE

SN54LS93J

Part No SN54LS93J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Counter/Divider Single 4-Bit Binary UP 14-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Direction Unidirectional
Height 5.08 mm
Lead Free Contains Lead
Length 19.56 mm
Logic Function Counter
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 1
Number of Pins 14
Operating Supply Voltage 5 V
Propagation Delay 70 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 4.57 mm
Turn-On Delay Time 70 ns
Width 6.67 mm
Win Source Part Number 1019952-SN54LS93J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS93J CAD Model

Description

The SN54LS93J from Texas Instruments is a high-quality integrated circuit designed for use in digital systems. This versatile component is part of the 54LS series and is particularly suited for applications requiring a reliable binary counter. The SN54LS93J is a 4-bit binary counter that features a direct clear function, providing designers with the ability to reset the count to zero with ease.

Key Features

  • Binary Counting: The SN54LS93J efficiently performs binary counting operations, making it an essential part of digital systems that require counting or timing functions.
  • Direct Clear: With its direct clear input, users can easily reset the count, which is essential for precise control over counting operations.
  • Durability: Encased in a robust ceramic package, the SN54LS93J is designed for longevity and reliability in a wide range of environmental conditions.
  • Compatibility: The device is TTL-compatible, ensuring it can be easily integrated into existing TTL logic systems without the need for additional interfacing components.

Applications

The SN54LS93J is ideal for a variety of digital applications, including:

  • Frequency dividers
  • Timers
  • Counters in computational devices
  • Sequential state machines
Its reliability and versatility make it a go-to component for engineers and designers working on complex digital systems.

Technical Specifications

The SN54LS93J operates over a wide voltage range and is characterized for operation from -55°C to 125°C, ensuring performance in extreme conditions. The ceramic package not only provides protection but also offers superior thermal properties for better heat dissipation.

Ordering Information

The product is available with the designation SN54LS93J and can be ordered through Texas Instruments' official distributors and retailers. For detailed specifications, datasheets, and ordering information, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7679 $51.0716
10+ $10.4763 $104.7630
15+ $10.1489 $152.2335
21+ $9.8215 $206.2515
27+ $9.4941 $256.3407
36+ $8.5120 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess