EN
  • EN
  • DE

SN54S64J

Part No SN54S64J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description AND-OR-Invert Gate 1-Element 4-2-3-2-IN Bipolar 14-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -1 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function AND, OR
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 1
Number of Elements 1
Number of Gates 1
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 5.5 ns
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1094744-SN54S64J
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54S64J CAD Model

Description

The SN54S64J is a high-performance integrated circuit from Texas Instruments, renowned for their expertise in creating robust and reliable electronic components. This particular product is a part of the 54S series, designed to meet the rigorous demands of military and aerospace applications, as well as high-end commercial equipment that requires superior performance and durability.

Key Features

  • Technology: The SN54S64J is built using advanced Schottky TTL (Transistor-Transistor Logic) technology, which ensures fast switching speeds and high logic level performance.
  • Logic Type: This component is a 4-bit parallel-access shift register, which is essential for applications requiring the temporary storage and manipulation of data bits.
  • Package: It comes in a robust ceramic J-lead chip carrier package, which provides excellent thermal and mechanical protection, ensuring long-term reliability even under harsh conditions.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for military-grade applications that can experience extreme environmental conditions.
  • Supply Voltage: It operates at a standard 5V power supply, which is typical for TTL devices, allowing for easy integration with other components in a digital system.

Applications

The SN54S64J's robust design and high-speed operation make it an ideal choice for a variety of applications, including:

  • Data processing systems
  • Communication systems
  • Instrumentation and control systems
  • Avionics and aerospace technology

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for their products. The SN54S64J is no exception, and it comes with the assurance of TI's rigorous testing and validation processes. Customers can also access extensive technical documentation, application notes, and support from TI's customer service and engineering teams.

For designers and engineers looking for a reliable and high-performing shift register, the SN54S64J from Texas Instruments represents a top-tier solution that will meet and exceed the most demanding requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7380 $52.1180
26+ $3.8876 $101.0776
40+ $3.7662 $150.6480
55+ $3.6447 $200.4585
71+ $3.5232 $250.1472
95+ $3.1587 $300.0765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess