EN
  • EN
  • DE

SN55142J

Part No SN55142J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Line Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029404-SN55142J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN55142J CAD Model

Description

Product Overview: Texas Instruments SN55142J

The Texas Instruments SN55142J represents a pinnacle of innovation and reliability in the realm of integrated circuits. This particular product is a testament to the quality and precision engineering that Texas Instruments is renowned for. Designed to meet the demanding requirements of modern electronic applications, the SN55142J is a versatile component that finds its place in a variety of digital and mixed-signal environments.

Key Features

  • High Performance: The SN55142J is built to deliver exceptional performance, ensuring that electronic systems operate at their peak efficiency.
  • Durability: Manufactured with robust materials, this integrated circuit is designed to withstand challenging conditions and provide a long operational lifespan.
  • Compatibility: With its standard pin configuration, the SN55142J can be easily integrated into a wide range of circuit designs without the need for extensive modifications.

Applications

The versatility of the SN55142J allows it to be used across various applications, including but not limited to:

  • Telecommunication systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Medical devices

Technical Specifications

Parameter Value
Package Type DIP (Dual In-line Package)
Operating Temperature -55°C to +125°C
Supply Voltage Typical values
Logic Type Standard TTL

Whether you're designing a state-of-the-art communication system or looking for a reliable component for your next industrial project, the Texas Instruments SN55142J is an excellent choice that won't disappoint. With its robust construction, high compatibility, and Texas Instruments' commitment to quality, this integrated circuit will be a valuable addition to your electronics inventory.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess