The X25C02SIT1 is a 2Kb serial CMOS EEPROM, manufactured by Intersil. This is a non-volatile memory device designed for low-power applications where data retention is crucial even when power is lost. The device is accessed via a serial interface, which minimizes pin count and simplifies integration into microcontroller-based systems.
Applications
- Storing configuration data for electronic devices.
- Storing calibration data in sensors.
- Storing serial numbers or identification codes.
- Storing user preferences in consumer electronics.
- Replacing DIP switches and potentiometers in various circuits.
Features
- 2Kb (256 x 8) CMOS EEPROM
- Serial Peripheral Interface (SPI) Compatible
- High-Speed Operation: 2 MHz
- Low Power Consumption
- Self-Timed Write Cycle
- Write Protect Feature
- High Reliability: 1,000,000 Erase/Write Cycles
- Data Retention: > 100 Years
- Industry Standard Packages
Benefits
- Non-volatile memory ensures data retention without power.
- SPI interface simplifies interfacing with microcontrollers and reduces pin count.
- Low power consumption makes it suitable for battery-powered applications.
- Write protect feature prevents accidental data corruption.
- High endurance ensures long-term reliability.
- Small package size allows for use in compact electronic devices.
Additional Details
The X25C02SIT1's SPI interface allows easy communication with a wide range of microcontrollers. The self-timed write cycle simplifies programming by handling timing internally. The write protect feature is essential for preventing accidental data alteration. The 'SI' likely signifies the temperature range and 'T1' the packaging style (tape and reel). This device provides a cost-effective and reliable solution for non-volatile data storage in a variety of embedded systems. Its robust design ensures that data is retained even in harsh environmental conditions.