EN
  • EN
  • DE

SN55LBC180RSAR

Part No SN55LBC180RSAR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER RS-485 LINE DRIVER AND RECEIVER PAIRS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 1252563-SN55LBC180RSAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN55LBC180
Introduction Date February 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN55LBC180RSAR CAD Model

Description

The SN55LBC180RSAR is a robust differential line driver and receiver pair from Texas Instruments, designed to deliver reliable, high-speed data transmission over long cable runs or in noisy industrial environments. This integrated circuit is a part of the industry-standard 55LBC family, known for its exceptional performance in balanced signaling applications.

Key Features

  • High-Speed Operation: The device supports signaling rates up to 30 Mbps, making it suitable for a wide range of high-speed data communication tasks.
  • Differential Line Driver and Receiver: The SN55LBC180RSAR offers a differential line driver and receiver pair, which enhances signal integrity and reduces susceptibility to electromagnetic interference (EMI).
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements and ensuring compatibility with a broad range of industrial applications.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, which prevents damage from overheating, thereby enhancing its reliability and longevity.
  • Low Power Consumption: Designed for efficiency, the SN55LBC180RSAR maintains low power consumption, which is critical for energy-sensitive applications.
  • Fail-Safe Receiver: The fail-safe receiver ensures a known state on the receiver output, even when the inputs are open, shorted, or idle, providing additional system stability.

Applications

The SN55LBC180RSAR is ideal for use in a variety of applications that require reliable data transmission. These include, but are not limited to:

  • Industrial Control Systems
  • Factory Automation
  • Network Equipment
  • Telecommunication Systems
  • Professional Audio and Video Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN55LBC180RSAR is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the rigorous demands of the most challenging environments and applications.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Texas Instruments website or contact their customer service team for personalized assistance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2509 $50.0072
20+ $5.1290 $102.5800
31+ $4.9687 $154.0297
42+ $4.8084 $201.9528
54+ $4.6481 $250.9974
72+ $4.1673 $300.0456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess