EN
  • EN
  • DE

SN64BCT125ADR

Part No SN64BCT125ADR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST QD 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 15mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1098713-SN64BCT125ADR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN64BCT125ADR CAD Model

Description

The SN64BCT125ADR is a state-of-the-art quadruple bus buffer gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device features four independent non-inverting buffer gates with 3-state outputs, which makes it an ideal choice for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: The device operates as a quadruple non-inverting buffer with 3-state outputs, ensuring high flexibility in bidirectional bus applications.
  • Operating Voltage: It operates over a broad voltage range of 4.5V to 5.5V, providing compatibility with standard TTL logic levels and making it suitable for interfacing with 5V systems.
  • Drive Capability: The SN64BCT125ADR offers a high-current drive capability of ±64mA at 5V, which allows it to drive heavily loaded outputs without performance degradation.
  • Package: Supplied in a compact SOP (Small Outline Package) form, the device is available in an 8-pin configuration, which is ideal for space-constrained applications.
  • 3-State Outputs: The 3-state output function allows for connection to a bus-organized system without the need for pull-up components, reducing system complexity and power consumption.
  • Speed: It boasts fast propagation delays and output transition times, enabling high-speed operation that is critical in modern digital systems.

Applications

The SN64BCT125ADR is versatile and can be used in various applications, including:

  • Bus drivers in computing systems and data storage devices.
  • Buffering for memory address registers.
  • Interface between different logic levels in mixed 5V and 3.3V systems.
  • Control systems requiring high-current drive capability.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN64BCT125ADR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards. This product is designed for long-term reliability in a wide range of operating conditions, making it a trusted choice for critical applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Lowest to $1.4079
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess