EN
  • EN
  • DE

SN6505ADBVR

Part No SN6505ADBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC TRANSFORMER DRIVER 6SOT-23 / Low-Noise 1-A Transformer Drivers for Isolated Power Supplies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Transformer Driver
Current - Supply 1mA
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804996-SN6505ADBVR
Ultra Librarian 3D Model Ultra Librarian SN6505ADBVR CAD Model

Description

The SN6505ADBVR is a high-performance, low-noise, low-EMI push-pull transformer driver specifically designed for small form factor, isolated power supplies. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of their extensive range of power management integrated circuits.

Key Features

  • Integrated Oscillator: The SN6505ADBVR comes with an integrated oscillator that ensures a stable frequency operation which is essential for consistent performance in power conversion.
  • Low Noise: This transformer driver is optimized for low electromagnetic interference (EMI), making it ideal for noise-sensitive applications.
  • High Efficiency: With its push-pull topology, the device provides efficient power conversion which is crucial for minimizing heat generation and power loss.
  • Compact Size: Housed in a SOT-23 package, it is designed for space-constrained applications, allowing for a small footprint and easy integration into various designs.

Applications

The SN6505ADBVR is a versatile component that can be used in a wide range of applications. It is particularly suited for:

  • Isolated power supplies
  • Medical equipment and patient safety
  • Industrial control interfaces
  • Test and measurement systems
  • Telecom infrastructure

Technical Specifications

Parameter Value Package/Case SOT-23-6 Output Type Push-Pull Frequency Up to 1 MHz Operating Temperature Range -40°C to +125°C Supply Voltage 2.7V to 5.5V

Overall, the SN6505ADBVR from Texas Instruments is a reliable and efficient solution for designers seeking to create compact, isolated power supplies without compromising on performance and noise requirements.

You May Also Be Interested in

Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2497 $56.2365
100+ $1.0254 $102.5400
155+ $0.9933 $153.9615
210+ $0.9613 $201.8730
270+ $0.9292 $250.8840
365+ $0.8331 $304.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,650 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess