EN
  • EN
  • DE

SN6505AEVM

Part No SN6505AEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Power Management
Function Transformer Driver
Embedded No
Utilized IC / Part SN6505A
Primary Attributes Isolated
Supplied Contents Board(s)
Base Product Number SN6505
Other Names 296-44092
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284380-SN6505AEVM
Ultra Librarian 3D Model Ultra Librarian SN6505AEVM CAD Model

Description

The Texas Instruments SN6505AEVM (Evaluation Module) is a cutting-edge tool designed for engineers and developers to evaluate the performance of the SN6505A Low-Noise Transformer Driver, which is tailored for isolated power supplies. This highly efficient device is an integral part of creating isolated power designs, particularly suitable for applications requiring low noise and high reliability.

Key Features

  • Integrated Transformer Driver: The SN6505A is a push-pull transformer driver that facilitates low electromagnetic interference (EMI) and ensures a stable power supply.
  • Wide Input Voltage Range: The EVM operates over a broad input voltage range, making it versatile for various applications and ensuring compatibility with different power sources.
  • High Efficiency: With its optimized design, the SN6505AEVM provides high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Compact Design: The module's small footprint allows for easy integration into space-constrained applications without compromising performance.
  • Adjustable Output Voltage: Users can configure the output voltage as per their requirements, offering flexibility in design and usage.

Applications

The SN6505AEVM is ideal for various applications, including but not limited to:

  • Isolated sensor interfaces
  • Medical equipment
  • Industrial automation
  • Telecommunications
  • Test and measurement systems

Technical Specifications

The evaluation module boasts an array of technical features that demonstrate its robustness and adaptability:

  • Operating Frequency: Up to 1 MHz
  • Low Standby Current: Helps in reducing power consumption when idle
  • Thermal Shutdown: Ensures protection against overheating
  • Overcurrent Protection: Guards the device against current overloads

With the SN6505AEVM, Texas Instruments provides a platform for designers to quickly prototype and test isolated power supply systems with the SN6505A transformer driver, streamlining the development process and accelerating time-to-market for innovative products.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess