EN
  • EN
  • DE

SN65240P

Part No SN65240P
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description TVS DEVICE MIXED 7V 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr Texas Instruments
Package Tube
Product Status Active
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number SN65240
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669896-SN65240P
Ultra Librarian 3D Model Ultra Librarian SN65240P CAD Model

Description

Product Overview: SN65240P USB Port Transient Suppressor

The SN65240P from Texas Instruments is a high-quality transient voltage suppressor specifically designed for the protection of USB ports. This robust component is engineered to safeguard sensitive electronic equipment from voltage spikes, surges, and electrostatic discharge (ESD) events that are common in USB interfaces.

Key Features

  • ESD Protection: The SN65240P offers exceptional ESD protection, exceeding the IEC 61000-4-2 (Level 4) standard, ensuring that the device can withstand electrostatic discharges without sustaining damage.
  • Peak Pulse Power: It is capable of handling a peak pulse power of up to 500W (tp = 8/20µs), providing reliable protection against transient voltage spikes.
  • Low Capacitance: With its low loading capacitance, the SN65240P is particularly suitable for high-speed data lines, ensuring signal integrity is maintained.
  • Fast Response Time: The device features an extremely fast response time to transient events, which helps to minimize the risk of damage to the protected component.
  • Operating Voltage: It operates over a wide voltage range, making it versatile for various USB applications.
  • Temperature Range: The SN65240P is designed to perform reliably over an extended temperature range, suitable for industrial-grade applications.

Applications

The Texas Instruments SN65240P is ideal for a broad range of applications where USB ports require protection from electrical transients. It is commonly used in:

  • Desktop and Laptop Computers
  • Consumer Electronics
  • USB Hubs, Peripherals, and Accessories
  • Portable Devices
  • Networking Equipment

Quality and Reliability

As with all Texas Instruments products, the SN65240P is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. Whether it's for personal electronics or industrial applications, this transient suppressor is an excellent choice for protecting USB interfaces from electrical threats.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0101 $50.5050
125+ $0.8288 $103.6000
190+ $0.8029 $152.5510
260+ $0.7770 $202.0200
335+ $0.7511 $251.6185
450+ $0.6734 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,930 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess